47µH Shielded Wirewound Inductor 1.2A 260mOhm Nonstandard
FIXED IND 47UH 1.2A 260 MOHM SMD Product overview: 1264EY-470M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-470M=P3 can be used for catalog matching and distributor lookup.
INDUCTOR, 47UH, 1.2A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewou
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-10822-1-ND | 71-1264EY-470M=P3 | 57AC7744 |
| Product Name | Fixed Inductors | SMD 47UH 1.2A 260 MOHM Inductor and Choke | Inductor, 47Uh, 1.2A, 20%, Wirewound; Inductance Murata |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.2600 ohms |