Murata Electronics Connectors,Interconnects 1264EY-2R2N=P3

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Material - Core: Ceramic
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products