Murata Power Solutions Fixed Inductors 1264EY-1R2N=P3

Description
1.2µH Shielded Wirewound Inductor 6.3A 12mOhm Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 6.3A 12mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14064-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14064-6-ND
Fixed Inductors 490-14064-6-ND
1.2µH Shielded Wirewound Inductor 6.3A 12mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 6.3A 12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14064-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14064-1-ND
Fixed Inductors 490-14064-1-ND
1.2µH Shielded Wirewound Inductor 6.3A 12mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 6.3A 12mOhm Nonstandard

Buy Now Datasheet
Inductor, 1.2Uh, 6.3A, 30%, Wirewound; Inductance Murata - 57AC7734 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 6.3A, 30%, Wirewound; Inductance Murata
57AC7734
Inductor, 1.2Uh, 6.3A, 30%, Wirewound; Inductance Murata 57AC7734
INDUCTOR, 1.2UH, 6.3A, 30%, WIREWOUND; Inductance:1.2µH; RMS Current (Irms):6.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):9.8A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.2UH, 6.3A, 30%, WIREWOUND; Inductance:1.2µH; RMS Current (Irms):6.3A; Inductor Construction:Wirewound; Saturation Current (Isat):9.8A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14064-6-ND 57AC7734
Product Name Fixed Inductors Inductor, 1.2Uh, 6.3A, 30%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details