Murata Power Solutions Fixed Inductors 1264EY-101M=P3

Description
100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10815-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10815-2-ND
Fixed Inductors 490-10815-2-ND
100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard

100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10815-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10815-6-ND
Fixed Inductors 490-10815-6-ND
100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard

100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10815-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10815-1-ND
Fixed Inductors 490-10815-1-ND
100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard

100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard

Buy Now Datasheet
100UH 900MA 460MOHM Inductor and Choke - 71-1264EY-101M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 900MA 460MOHM Inductor and Choke
71-1264EY-101M=P3
100UH 900MA 460MOHM Inductor and Choke 71-1264EY-101M=P3
FIXED IND 100UH 900MA 460MOHM SM Product overview: 1264EY-101M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-101M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 100UH 900MA 460MOHM SM Product overview: 1264EY-101M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-101M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Murata - 57AC7737 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Murata
57AC7737
Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Murata 57AC7737
INDUCTOR, 100UH, 0.9A, 20%, WIREWOUND; Inductance:100µH; RMS Current (Irms):900mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.2A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 0.9A, 20%, WIREWOUND; Inductance:100µH; RMS Current (Irms):900mA; Inductor Construction:Wirewound; Saturation Current (Isat):1.2A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10815-2-ND 71-1264EY-101M=P3 57AC7737
Product Name Fixed Inductors 100UH 900MA 460MOHM Inductor and Choke Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.4600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details