Murata Power Solutions Fixed Inductors 1264EY-100M=P3

Description
10µH Shielded Wirewound Inductor 3.1A 45mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3.1A 45mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10814-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10814-6-ND
Fixed Inductors 490-10814-6-ND
10µH Shielded Wirewound Inductor 3.1A 45mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.1A 45mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10814-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10814-2-ND
Fixed Inductors 490-10814-2-ND
10µH Shielded Wirewound Inductor 3.1A 45mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.1A 45mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10814-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10814-1-ND
Fixed Inductors 490-10814-1-ND
10µH Shielded Wirewound Inductor 3.1A 45mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.1A 45mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 1264EY-100M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1264EY-100M=P3
Fixed Inductors 1264EY-100M=P3
FIXED IND 10UH 3.1A 45 MOHM SMD

FIXED IND 10UH 3.1A 45 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
1264EY-100M=P3
Inductors/Coils/Transformers >> Power Inductors 1264EY-100M=P3
3.1A 10uH ±20% 3.5A SMD,6x6mm Power Inductors ROHS

3.1A 10uH ±20% 3.5A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 10Uh, 3.1A, 20%, Wirewound; Inductance Murata - 57AC7736 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 3.1A, 20%, Wirewound; Inductance Murata
57AC7736
Inductor, 10Uh, 3.1A, 20%, Wirewound; Inductance Murata 57AC7736
INDUCTOR, 10UH, 3.1A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):3.1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.5A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 3.1A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):3.1A; Inductor Construction:Wirewound; Saturation Current (Isat):3.5A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-10814-6-ND 1264EY-100M=P3 1264EY-100M=P3 57AC7736
Product Name Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 10Uh, 3.1A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0450 ohms 0.0450 ohms 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details