Murata Power Solutions SMD 6.8UH 3.4A 36MOHM Inductor and Choke 1255AY-6R8M=P3

Description
FIXED IND 6.8UH 3.4A 36MOHM SMD Product overview: 1255AY-6R8M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 36MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 36MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-6R8M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 3.4A 36MOHM SMD Product overview: 1255AY-6R8M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 36MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 36MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-6R8M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 3.4A 36MOHM Inductor and Choke - 71-1255AY-6R8M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 3.4A 36MOHM Inductor and Choke
71-1255AY-6R8M=P3
SMD 6.8UH 3.4A 36MOHM Inductor and Choke 71-1255AY-6R8M=P3
FIXED IND 6.8UH 3.4A 36MOHM SMD Product overview: 1255AY-6R8M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 36MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 36MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-6R8M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 3.4A 36MOHM SMD Product overview: 1255AY-6R8M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 36MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 36MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-6R8M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14063-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14063-1-ND
Fixed Inductors 490-14063-1-ND
6.8µH Shielded Wirewound Inductor 3.4A 36mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 3.4A 36mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14063-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14063-6-ND
Fixed Inductors 490-14063-6-ND
6.8µH Shielded Wirewound Inductor 3.4A 36mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 3.4A 36mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1255AY-6R8M=P3
853892-1255AY-6R8M=P3
Fixed Inductors - 1255AY-6R8M=P3 853892-1255AY-6R8M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 853892-1255AY-6R8M=P 3 Series: DG6045C Features: 6.8 µH Inductor 3.4 A Package: Reel - TR Family Name: 1255AY Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-14063-6, 490-14063-2, 490-14063-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 853892-1255AY-6R8M=P3
Series: DG6045C
Features: 6.8 µH Inductor 3.4 A
Package: Reel - TR
Family Name: 1255AY
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-14063-6, 490-14063-2, 490-14063-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1255AY-6R8M=P3 490-14063-1-ND 853892-1255AY-6R8M=P3
Product Name SMD 6.8UH 3.4A 36MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 1255AY-6R8M=P3
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details