Murata Power Solutions SMD 68UH 1A 310 MOHM Inductor and Choke 1255AY-680M=P3

Description
FIXED IND 68UH 1A 310 MOHM SMD Product overview: 1255AY-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 310 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 310 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-680M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 1A 310 MOHM SMD Product overview: 1255AY-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 310 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 310 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-680M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 1A 310 MOHM Inductor and Choke - 71-1255AY-680M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1A 310 MOHM Inductor and Choke
71-1255AY-680M=P3
SMD 68UH 1A 310 MOHM Inductor and Choke 71-1255AY-680M=P3
FIXED IND 68UH 1A 310 MOHM SMD Product overview: 1255AY-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 310 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 310 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-680M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1A 310 MOHM SMD Product overview: 1255AY-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 310 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 310 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-680M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1255AY-680M=P3
853891-1255AY-680M=P3
Fixed Inductors - 1255AY-680M=P3 853891-1255AY-680M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 853891-1255AY-680M=P 3 Series: DG6045C Features: 68 µH Inductor 1 A Package: Reel - TR Family Name: 1255AY Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10813-2, 490-10813-1, 490-10813-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 853891-1255AY-680M=P3
Series: DG6045C
Features: 68 µH Inductor 1 A
Package: Reel - TR
Family Name: 1255AY
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10813-2, 490-10813-1, 490-10813-6

Buy Now Datasheet
Fixed Inductors - 490-10813-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10813-1-ND
Fixed Inductors 490-10813-1-ND
68µH Shielded Wirewound Inductor 1A 310mOhm Nonstandard

68µH Shielded Wirewound Inductor 1A 310mOhm Nonstandard

Buy Now Datasheet
Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Murata - 57AC7733 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Murata
57AC7733
Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Murata 57AC7733
INDUCTOR, 68UH, 1A, 20%, WIREWOUND; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.2A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 68UH, 1A, 20%, WIREWOUND; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Wirewound; Saturation Current (Isat):1.2A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1255AY-680M=P3 853891-1255AY-680M=P3 490-10813-1-ND 57AC7733
Product Name SMD 68UH 1A 310 MOHM Inductor and Choke Fixed Inductors - 1255AY-680M=P3 Fixed Inductors Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details