Murata Power Solutions Fixed Inductors 1255AY-470M=P3

Description
47µH Shielded Wirewound Inductor 1.3A 210mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.3A 210mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10811-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10811-1-ND
Fixed Inductors 490-10811-1-ND
47µH Shielded Wirewound Inductor 1.3A 210mOhm Nonstandard

47µH Shielded Wirewound Inductor 1.3A 210mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10811-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10811-6-ND
Fixed Inductors 490-10811-6-ND
47µH Shielded Wirewound Inductor 1.3A 210mOhm Nonstandard

47µH Shielded Wirewound Inductor 1.3A 210mOhm Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Inductors, Coils, Chokes Fixed Inductors Series: DG6045C Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 47 µH Tolerance: ±20% Current Rating (Amps): 1.3 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: DG6045C
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 47 µH
Tolerance: ±20%
Current Rating (Amps): 1.3 A

Buy Now Datasheet
SMD 47UH 1.3A 210 MOHM Inductor and Choke - 71-1255AY-470M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.3A 210 MOHM Inductor and Choke
71-1255AY-470M=P3
SMD 47UH 1.3A 210 MOHM Inductor and Choke 71-1255AY-470M=P3
FIXED IND 47UH 1.3A 210 MOHM SMD Product overview: 1255AY-470M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.3A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.3A, 210 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-470M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.3A 210 MOHM SMD Product overview: 1255AY-470M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.3A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.3A, 210 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-470M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 47Uh, 1.3A, 20%, Wirewound; Inductance Murata - 57AC7731 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.3A, 20%, Wirewound; Inductance Murata
57AC7731
Inductor, 47Uh, 1.3A, 20%, Wirewound; Inductance Murata 57AC7731
INDUCTOR, 47UH, 1.3A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.4A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 1.3A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1.3A; Inductor Construction:Wirewound; Saturation Current (Isat):1.4A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10811-1-ND 71-1255AY-470M=P3 57AC7731
Product Name Fixed Inductors Inductors, Coils, Chokes Fixed Inductors SMD 47UH 1.3A 210 MOHM Inductor and Choke Inductor, 47Uh, 1.3A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details