Murata Power Solutions SMD 3.9UH 4.2A 22MOHM Inductor and Choke 1255AY-3R9N=P3

Description
FIXED IND 3.9UH 4.2A 22MOHM SMD Product overview: 1255AY-3R9N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 4.2A, 22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 4.2A, 22MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-3R9N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9UH 4.2A 22MOHM SMD Product overview: 1255AY-3R9N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 4.2A, 22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 4.2A, 22MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-3R9N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.9UH 4.2A 22MOHM Inductor and Choke - 71-1255AY-3R9N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 4.2A 22MOHM Inductor and Choke
71-1255AY-3R9N=P3
SMD 3.9UH 4.2A 22MOHM Inductor and Choke 71-1255AY-3R9N=P3
FIXED IND 3.9UH 4.2A 22MOHM SMD Product overview: 1255AY-3R9N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 4.2A, 22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 4.2A, 22MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-3R9N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 4.2A 22MOHM SMD Product overview: 1255AY-3R9N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 4.2A, 22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 4.2A, 22MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-3R9N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1213360-1255AY-3R9N=P3
Inductors, Coils, Chokes - Fixed Inductors 1213360-1255AY-3R9N=P3
Win Source Part Number: 1213360-1255AY-3R9N= P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DG6045C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.9 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-14062-6,490-1406 2-1,490-14062-2 Base Product Number: 1255AY Current - Saturation (Isat): 4.7A

Win Source Part Number: 1213360-1255AY-3R9N=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DG6045C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.9 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 22mOhm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-14062-6,490-14062-1,490-14062-2
Base Product Number: 1255AY
Current - Saturation (Isat): 4.7A

Buy Now Datasheet
Fixed Inductors - 490-14062-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14062-1-ND
Fixed Inductors 490-14062-1-ND
3.9µH Shielded Wirewound Inductor 4.2A 22mOhm Nonstandard

3.9µH Shielded Wirewound Inductor 4.2A 22mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14062-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14062-6-ND
Fixed Inductors 490-14062-6-ND
3.9µH Shielded Wirewound Inductor 4.2A 22mOhm Nonstandard

3.9µH Shielded Wirewound Inductor 4.2A 22mOhm Nonstandard

Buy Now Datasheet
Inductor, 3.9Uh, 4.2A, 30%, Wirewound; Inductance Murata - 57AC7728 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh, 4.2A, 30%, Wirewound; Inductance Murata
57AC7728
Inductor, 3.9Uh, 4.2A, 30%, Wirewound; Inductance Murata 57AC7728
INDUCTOR, 3.9UH, 4.2A, 30%, WIREWOUND; Inductance:3.9µH; RMS Current (Irms):4.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.7A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.9UH, 4.2A, 30%, WIREWOUND; Inductance:3.9µH; RMS Current (Irms):4.2A; Inductor Construction:Wirewound; Saturation Current (Isat):4.7A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1255AY-3R9N=P3 1213360-1255AY-3R9N=P3 490-14062-1-ND 57AC7728
Product Name SMD 3.9UH 4.2A 22MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 3.9Uh, 4.2A, 30%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.9 microH 3.9 microH 3.9 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details