Murata Power Solutions Fixed Inductors 1255AY-3R3N=P3

Description
3.3µH Shielded Wirewound Inductor 4.4A 21mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 4.4A 21mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10810-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10810-1-ND
Fixed Inductors 490-10810-1-ND
3.3µH Shielded Wirewound Inductor 4.4A 21mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 4.4A 21mOhm Nonstandard

Buy Now Datasheet
SMD 3.3UH 4.4A 21MOHM Inductor and Choke - 71-1255AY-3R3N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 4.4A 21MOHM Inductor and Choke
71-1255AY-3R3N=P3
SMD 3.3UH 4.4A 21MOHM Inductor and Choke 71-1255AY-3R3N=P3
FIXED IND 3.3UH 4.4A 21MOHM SMD Product overview: 1255AY-3R3N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4.4A, 21MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4.4A, 21MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-3R3N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 4.4A 21MOHM SMD Product overview: 1255AY-3R3N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4.4A, 21MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4.4A, 21MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-3R3N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, 4.4A, 30%, Wirewound; Inductance Murata - 57AC7727 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4.4A, 30%, Wirewound; Inductance Murata
57AC7727
Inductor, 3.3Uh, 4.4A, 30%, Wirewound; Inductance Murata 57AC7727
INDUCTOR, 3.3UH, 4.4A, 30%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):4.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):5.2A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 4.4A, 30%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):4.4A; Inductor Construction:Wirewound; Saturation Current (Isat):5.2A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 1255AY-3R3N=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1255AY-3R3N=P3
Fixed Inductors 1255AY-3R3N=P3
FIXED IND 3.3UH 4.4A 21MOHM SMD

FIXED IND 3.3UH 4.4A 21MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10810-1-ND 71-1255AY-3R3N=P3 57AC7727 1255AY-3R3N=P3
Product Name Fixed Inductors SMD 3.3UH 4.4A 21MOHM Inductor and Choke Inductor, 3.3Uh, 4.4A, 30%, Wirewound; Inductance Murata Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
DCR 0.0210 ohms 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0087 microH
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details