Murata Power Solutions Fixed Inductors - 1255AY-330M=P3 1255AY-330M=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 760333-1255AY-330M=P 3 Series: DG6045C Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 1.7A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 100kHz Family Name: DG6045C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 174 mOhm Max Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm) Height - Seated (Maximum): 0.177" (4.50mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 760333-1255AY-330M=P 3 Series: DG6045C Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 1.7A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 100kHz Family Name: DG6045C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 174 mOhm Max Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm) Height - Seated (Maximum): 0.177" (4.50mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1255AY-330M=P3
760333-1255AY-330M=P3
Fixed Inductors - 1255AY-330M=P3 760333-1255AY-330M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 760333-1255AY-330M=P 3 Series: DG6045C Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 1.7A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 100kHz Family Name: DG6045C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 174 mOhm Max Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm) Height - Seated (Maximum): 0.177" (4.50mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 760333-1255AY-330M=P3
Series: DG6045C
Packaging: Reel package
Type: Wirewound
Package: Nonstandard
Current Rating: 1.7A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 100kHz
Family Name: DG6045C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 174 mOhm Max
Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm)
Height - Seated (Maximum): 0.177" (4.50mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
33uH 100KHz 1.5A Inductor and Choke - 71-1255AY-330M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 100KHz 1.5A Inductor and Choke
71-1255AY-330M=P3
33uH 100KHz 1.5A Inductor and Choke 71-1255AY-330M=P3
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.5A 0.174Ohm DCR 2424 T/R Product overview: 1255AY-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-330M=P3 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.5A 0.174Ohm DCR 2424 T/R Product overview: 1255AY-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-330M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 33Uh, 1.5A, 20%, Wirewound; Inductance Murata - 57AC7729 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 1.5A, 20%, Wirewound; Inductance Murata
57AC7729
Inductor, 33Uh, 1.5A, 20%, Wirewound; Inductance Murata 57AC7729
INDUCTOR, 33UH, 1.5A, 20%, WIREWOUND; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.7A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 1.5A, 20%, WIREWOUND; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Wirewound; Saturation Current (Isat):1.7A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 760333-1255AY-330M=P3 71-1255AY-330M=P3 57AC7729
Product Name Fixed Inductors - 1255AY-330M=P3 33uH 100KHz 1.5A Inductor and Choke Inductor, 33Uh, 1.5A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Power Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details