Murata Power Solutions Fixed Inductors 1255AY-2R2N=P3

Description
2.2µH Shielded Wirewound Inductor 4.7A 16mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 4.7A 16mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10807-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10807-2-ND
Fixed Inductors 490-10807-2-ND
2.2µH Shielded Wirewound Inductor 4.7A 16mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 4.7A 16mOhm Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 4.7A, 30%, Wirewound; Inductance Murata - 57AC7723 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 4.7A, 30%, Wirewound; Inductance Murata
57AC7723
Inductor, 2.2Uh, 4.7A, 30%, Wirewound; Inductance Murata 57AC7723
INDUCTOR, 2.2UH, 4.7A, 30%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):4.7A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.3A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 4.7A, 30%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):4.7A; Inductor Construction:Wirewound; Saturation Current (Isat):6.3A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10807-2-ND 57AC7723
Product Name Fixed Inductors Inductor, 2.2Uh, 4.7A, 30%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details