The Murata inductor, part number 57AC7726, features an inductance of 27µH with a tolerance of ±20%. It is designed to handle a rated current of 1.8A for both saturation (Isat) and temperature rise (Itemp) conditions. The inductor has a maximum DC resistance of 0.1620Ω and an average DC resistance of 0.135Ω ±20%. It operates effectively within a temperature range of -40°C to 85°C and is constructed with a magnetic resin shield. The physical dimensions of the inductor are 6.0mm x 6.0mm x 4.5mm, making it suitable for compact applications. This product is part of the DG6045C series and is RoHS compliant.
27µH Shielded Wirewound Inductor 1.8A 135mOhm Nonstandard
INDUCTOR, 27UH, 1.8A, 20%, WIREWOUND; Inductance:27µH; RMS Current (Irms):1.8A; Inductor Construction:Wirewou
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-10806-1-ND | 57AC7726 |
| Product Name | Fixed Inductors | Inductor, 27Uh, 1.8A, 20%, Wirewound; Inductance Murata |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.1350 ohms |