Murata Power Solutions Fixed Inductors - 1255AY-1R8N=P3 1255AY-1R8N=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 853890-1255AY-1R8N=P 3 Series: DG6045C Features: 1.8 µH Inductor 5.3 A Package: Reel - TR Family Name: 1255AY Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10804-1, 490-10804-6, 490-10804-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 853890-1255AY-1R8N=P 3 Series: DG6045C Features: 1.8 µH Inductor 5.3 A Package: Reel - TR Family Name: 1255AY Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10804-1, 490-10804-6, 490-10804-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1255AY-1R8N=P3
853890-1255AY-1R8N=P3
Fixed Inductors - 1255AY-1R8N=P3 853890-1255AY-1R8N=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 853890-1255AY-1R8N=P 3 Series: DG6045C Features: 1.8 µH Inductor 5.3 A Package: Reel - TR Family Name: 1255AY Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10804-1, 490-10804-6, 490-10804-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 853890-1255AY-1R8N=P3
Series: DG6045C
Features: 1.8 µH Inductor 5.3 A
Package: Reel - TR
Family Name: 1255AY
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10804-1, 490-10804-6, 490-10804-2

Buy Now Datasheet
SMD 1.8UH 5.3A 14MOHM Inductor and Choke - 71-1255AY-1R8N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 5.3A 14MOHM Inductor and Choke
71-1255AY-1R8N=P3
SMD 1.8UH 5.3A 14MOHM Inductor and Choke 71-1255AY-1R8N=P3
FIXED IND 1.8UH 5.3A 14MOHM SMD Product overview: 1255AY-1R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 5.3A, 14MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 5.3A, 14MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-1R8N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 5.3A 14MOHM SMD Product overview: 1255AY-1R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 5.3A, 14MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 5.3A, 14MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-1R8N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10804-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10804-1-ND
Fixed Inductors 490-10804-1-ND
1.8µH Shielded Wirewound Inductor 5.3A 14mOhm Nonstandard

1.8µH Shielded Wirewound Inductor 5.3A 14mOhm Nonstandard

Buy Now Datasheet
Inductor, 1.8Uh, 5.3A, 30%, Wirewound; Inductance Murata - 57AC7719 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 5.3A, 30%, Wirewound; Inductance Murata
57AC7719
Inductor, 1.8Uh, 5.3A, 30%, Wirewound; Inductance Murata 57AC7719
INDUCTOR, 1.8UH, 5.3A, 30%, WIREWOUND; Inductance:1.8µH; RMS Current (Irms):5.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.8A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.8UH, 5.3A, 30%, WIREWOUND; Inductance:1.8µH; RMS Current (Irms):5.3A; Inductor Construction:Wirewound; Saturation Current (Isat):6.8A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 853890-1255AY-1R8N=P3 71-1255AY-1R8N=P3 490-10804-1-ND 57AC7719
Product Name Fixed Inductors - 1255AY-1R8N=P3 SMD 1.8UH 5.3A 14MOHM Inductor and Choke Fixed Inductors Inductor, 1.8Uh, 5.3A, 30%, Wirewound; Inductance Murata
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.8 microH 1.8 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers