Murata Power Solutions SMD 1.2UH 5.9A 12MOHM Inductor and Choke 1255AY-1R2N=P3

Description
FIXED IND 1.2UH 5.9A 12MOHM SMD Product overview: 1255AY-1R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 5.9A, 12MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 5.9A, 12MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-1R2N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 5.9A 12MOHM SMD Product overview: 1255AY-1R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 5.9A, 12MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 5.9A, 12MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-1R2N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 5.9A 12MOHM Inductor and Choke - 71-1255AY-1R2N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 5.9A 12MOHM Inductor and Choke
71-1255AY-1R2N=P3
SMD 1.2UH 5.9A 12MOHM Inductor and Choke 71-1255AY-1R2N=P3
FIXED IND 1.2UH 5.9A 12MOHM SMD Product overview: 1255AY-1R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 5.9A, 12MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 5.9A, 12MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-1R2N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 5.9A 12MOHM SMD Product overview: 1255AY-1R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 5.9A, 12MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 5.9A, 12MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-1R2N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1255AY-1R2N=P3
760332-1255AY-1R2N=P3
Fixed Inductors - 1255AY-1R2N=P3 760332-1255AY-1R2N=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 760332-1255AY-1R2N=P 3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 5.9A Shielding: Shielded Inductance: 1.2μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 8.4A Test Frequency: 100kHz Family Name: DG6045C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.4 mOhm Max Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm) Height - Seated (Maximum): 0.177" (4.50mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 760332-1255AY-1R2N=P3
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 5.9A
Shielding: Shielded
Inductance: 1.2μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 8.4A
Test Frequency: 100kHz
Family Name: DG6045C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14.4 mOhm Max
Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm)
Height - Seated (Maximum): 0.177" (4.50mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-14061-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14061-1-ND
Fixed Inductors 490-14061-1-ND
1.2µH Shielded Wirewound Inductor 5.9A 12mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 5.9A 12mOhm Nonstandard

Buy Now Datasheet
Inductor, 1.2Uh, 5.9A, 30%, Wirewound; Inductance Murata - 57AC7718 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 5.9A, 30%, Wirewound; Inductance Murata
57AC7718
Inductor, 1.2Uh, 5.9A, 30%, Wirewound; Inductance Murata 57AC7718
INDUCTOR, 1.2UH, 5.9A, 30%, WIREWOUND; Inductance:1.2µH; RMS Current (Irms):5.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):8.4A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.2UH, 5.9A, 30%, WIREWOUND; Inductance:1.2µH; RMS Current (Irms):5.9A; Inductor Construction:Wirewound; Saturation Current (Isat):8.4A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1255AY-1R2N=P3 760332-1255AY-1R2N=P3 490-14061-1-ND 57AC7718
Product Name SMD 1.2UH 5.9A 12MOHM Inductor and Choke Fixed Inductors - 1255AY-1R2N=P3 Fixed Inductors Inductor, 1.2Uh, 5.9A, 30%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.2 microH 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details