Murata Power Solutions Fixed Inductors 1255AY-1R0N=P3

Description
1µH Shielded Wirewound Inductor 6.5A 10mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 6.5A 10mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10803-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10803-1-ND
Fixed Inductors 490-10803-1-ND
1µH Shielded Wirewound Inductor 6.5A 10mOhm Nonstandard

1µH Shielded Wirewound Inductor 6.5A 10mOhm Nonstandard

Buy Now Datasheet
SMD 1UH 6.5A 10 MOHM Inductor and Choke - 71-1255AY-1R0N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 6.5A 10 MOHM Inductor and Choke
71-1255AY-1R0N=P3
SMD 1UH 6.5A 10 MOHM Inductor and Choke 71-1255AY-1R0N=P3
FIXED IND 1UH 6.5A 10 MOHM SMD Product overview: 1255AY-1R0N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.5A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.5A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-1R0N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 6.5A 10 MOHM SMD Product overview: 1255AY-1R0N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.5A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.5A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-1R0N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1255AY-1R0N=P3
760331-1255AY-1R0N=P3
Fixed Inductors - 1255AY-1R0N=P3 760331-1255AY-1R0N=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 760331-1255AY-1R0N=P 3 Series: DG6045C Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 9.5A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Family Name: DG6045C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 12 mOhm Max Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm) Height - Seated (Maximum): 0.177" (4.50mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 760331-1255AY-1R0N=P3
Series: DG6045C
Packaging: Reel package
Type: Wirewound
Package: Nonstandard
Current Rating: 9.5A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Test Frequency: 100kHz
Family Name: DG6045C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 12 mOhm Max
Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm)
Height - Seated (Maximum): 0.177" (4.50mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 1255AY-1R0N=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1255AY-1R0N=P3
Fixed Inductors 1255AY-1R0N=P3
FIXED IND 1UH 6.5A 10 MOHM SMD

FIXED IND 1UH 6.5A 10 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 6.5A, 30%, Wirewound; Inductance Murata - 57AC7717 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 6.5A, 30%, Wirewound; Inductance Murata
57AC7717
Inductor, 1Uh, 6.5A, 30%, Wirewound; Inductance Murata 57AC7717
INDUCTOR, 1UH, 6.5A, 30%, WIREWOUND; Inductance:1µH; RMS Current (Irms):6.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):9.5A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 6.5A, 30%, WIREWOUND; Inductance:1µH; RMS Current (Irms):6.5A; Inductor Construction:Wirewound; Saturation Current (Isat):9.5A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10803-1-ND 71-1255AY-1R0N=P3 760331-1255AY-1R0N=P3 1255AY-1R0N=P3 57AC7717
Product Name Fixed Inductors SMD 1UH 6.5A 10 MOHM Inductor and Choke Fixed Inductors - 1255AY-1R0N=P3 Fixed Inductors Inductor, 1Uh, 6.5A, 30%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
DCR 0.0100 ohms 0.0120 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details