Murata Power Solutions 1255AY-150M=P3
Murata Power Solutions 1255AY-150M=P3
Murata Power Solutions 1255AY-150M=P3
15µH Shielded Wirewound Inductor 2.4A 63mOhm Nonstandard
FIXED IND 15UH 2.4A 63 MOHM SMD Product overview: 1255AY-150M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.4A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.4A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-150M=P3 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 853889-1255AY-150M=P
Series: DG6045C
Features: 15 µH Inductor 2.4 A
Package: Reel - TR
Family Name: 1255AY
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10802-1, 490-10802-2, 490-10802-6
FIXED IND 15UH 2.4A 63 MOHM SMD
INDUCTOR, 15UH, 2.4A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):2.4A; Inductor Construction:Wirewou
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2307861 | 490-10802-1-ND | 71-1255AY-150M=P3 | 853889-1255AY-150M=P3 | 1255AY-150M=P3 | 57AC7722 |
| Product Name | Surface Mount Inductors | Fixed Inductors | SMD 15UH 2.4A 63 MOHM Inductor and Choke | Fixed Inductors - 1255AY-150M=P3 | Fixed Inductors | Inductor, 15Uh, 2.4A, 20%, Wirewound; Inductance Murata |
| Inductance Range | 15 microH | 15 microH | 15 microH | 15 microH | ||
| Rated DC Current | 2500 milliamps | 2500 milliamps | 2400 milliamps | 2400 milliamps | ||
| EIA Case Size | 2424 | |||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |