FIXED IND 10UH 2.9A 47 MOHM SMD Product overview: 1255AY-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.9A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.9A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-100M=P3 can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 2.9A 47mOhm Nonstandard
10µH Shielded Wirewound Inductor 2.9A 47mOhm Nonstandard
10µH Shielded Wirewound Inductor 2.9A 47mOhm Nonstandard
2.9A 10uH ±20% 3.1A SMD,6x6mm Power Inductors ROHS
INDUCTOR, 10UH, 2.9A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Wirewou
FIXED IND 10UH 2.9A 47 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1255AY-100M=P3 | 490-10800-2-ND | 1255AY-100M=P3 | 57AC7720 | 1255AY-100M=P3 |
| Product Name | SMD 10UH 2.9A 47 MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 10Uh, 2.9A, 20%, Wirewound; Inductance Murata | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |