Murata Electronics Fixed Inductors 1248AS-H-330M=P3

Description
33µH Shielded Wirewound Inductor 1.8A 168mOhm Max 2-SMD
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.8A 168mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10797-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10797-2-ND
Fixed Inductors 490-10797-2-ND
33µH Shielded Wirewound Inductor 1.8A 168mOhm Max 2-SMD

33µH Shielded Wirewound Inductor 1.8A 168mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 490-10797-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10797-1-ND
Fixed Inductors 490-10797-1-ND
33µH Shielded Wirewound Inductor 1.8A 168mOhm Max 2-SMD

33µH Shielded Wirewound Inductor 1.8A 168mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 490-10797-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10797-6-ND
Fixed Inductors 490-10797-6-ND
33µH Shielded Wirewound Inductor 1.8A 168mOhm Max 2-SMD

33µH Shielded Wirewound Inductor 1.8A 168mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-10797-2-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624009-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N4 0402DC-7N4XJRW , 0402DC-7N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details