15µH Shielded Wirewound Inductor 2.7A 78mOhm Max 2-SMD
15µH Shielded Wirewound Inductor 2.7A 78mOhm Max 2-SMD
15µH Shielded Wirewound Inductor 2.7A 78mOhm Max 2-SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-10793-6-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |