Murata Electronics Fixed Inductors 1239AS-H-6R0M=P2

Description
6µH Shielded Wirewound Inductor 1.1A 275mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6µH Shielded Wirewound Inductor 1.1A 275mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10569-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10569-1-ND
Fixed Inductors 490-10569-1-ND
6µH Shielded Wirewound Inductor 1.1A 275mOhm Max 1008 (2520 Metric)

6µH Shielded Wirewound Inductor 1.1A 275mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10569-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10569-2-ND
Fixed Inductors 490-10569-2-ND
6µH Shielded Wirewound Inductor 1.1A 275mOhm Max 1008 (2520 Metric)

6µH Shielded Wirewound Inductor 1.1A 275mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 6UH 1.1A 275 MOHM Inductor and Choke - 71-1239AS-H-6R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6UH 1.1A 275 MOHM Inductor and Choke
71-1239AS-H-6R0M=P2
SMD 6UH 1.1A 275 MOHM Inductor and Choke 71-1239AS-H-6R0M=P2
FIXED IND 6UH 1.1A 275 MOHM SMD Product overview: 1239AS-H-6R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6UH, 1.1A, 275 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6UH, 1.1A, 275 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-6R0M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 6UH 1.1A 275 MOHM SMD Product overview: 1239AS-H-6R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6UH, 1.1A, 275 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6UH, 1.1A, 275 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-6R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1239AS-H-6R0M=P2
760328-1239AS-H-6R0M=P2
Fixed Inductors - 1239AS-H-6R0M=P2 760328-1239AS-H-6R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 760328-1239AS-H-6R0M =P2 Series: DFE252012C Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1008 (2520 Metric) Current Rating: 1.1A Shielding: Shielded Inductance: 6μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 1.4A Test Frequency: 1MHz Family Name: DFE252012C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 275 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.047" (1.20mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 760328-1239AS-H-6R0M=P2
Series: DFE252012C
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1008 (2520 Metric)
Current Rating: 1.1A
Shielding: Shielded
Inductance: 6μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 1.4A
Test Frequency: 1MHz
Family Name: DFE252012C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 275 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum): 0.047" (1.20mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10569-1-ND 71-1239AS-H-6R0M=P2 760328-1239AS-H-6R0M=P2
Product Name Fixed Inductors SMD 6UH 1.1A 275 MOHM Inductor and Choke Fixed Inductors - 1239AS-H-6R0M=P2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567689 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers