Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971335-1239AS-H-4R7N
Termination: SMD/SMT
Length: 2.5 mm
Inductance: 4.7 µH
Mounting: SMD (SMT)
Tolerance: 30 %
Self Resonant Frequency: 30 MHz
Height: 1.2 mm
Categories: OEM Parts(0-9)
DC Resistance (DCR): 240 mΩ
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2 mm
Max DC Current: 1.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971335-1239AS-H-4R7N |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1239AS-H-4R7N |