Murata Electronics Surface Mount Inductors 1239AS-H-2R2M=P2

Description
Murata Power Solutions 1239AS-H-2R2M=P2
Request a Quote Datasheet
Description
Murata Power Solutions 1239AS-H-2R2M=P2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2307857P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307857P
Surface Mount Inductors 2307857P
Murata Power Solutions 1239AS-H-2R2M=P2

Murata Power Solutions 1239AS-H-2R2M=P2

Supplier's Site
Surface Mount Inductors - 2307856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307856
Surface Mount Inductors 2307856
Murata Power Solutions 1239AS-H-2R2M=P2

Murata Power Solutions 1239AS-H-2R2M=P2

Supplier's Site
Surface Mount Inductors - 2307857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307857
Surface Mount Inductors 2307857
Murata Power Solutions 1239AS-H-2R2M=P2

Murata Power Solutions 1239AS-H-2R2M=P2

Supplier's Site
Fixed Inductors - 490-10566-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10566-6-ND
Fixed Inductors 490-10566-6-ND
2.2µH Shielded Wirewound Inductor 2.2A 108mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.2A 108mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10566-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10566-2-ND
Fixed Inductors 490-10566-2-ND
2.2µH Shielded Wirewound Inductor 2.2A 108mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.2A 108mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10566-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10566-1-ND
Fixed Inductors 490-10566-1-ND
2.2µH Shielded Wirewound Inductor 2.2A 108mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.2A 108mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 2.2UH 2.2A 108MOHM Inductor and Choke - 71-1239AS-H-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.2A 108MOHM Inductor and Choke
71-1239AS-H-2R2M=P2
SMD 2.2UH 2.2A 108MOHM Inductor and Choke 71-1239AS-H-2R2M=P2
FIXED IND 2.2UH 2.2A 108MOHM SMD Product overview: 1239AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.2A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.2A, 108MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.2A 108MOHM SMD Product overview: 1239AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.2A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.2A, 108MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1239AS-H-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1239AS-H-2R2M=P2
Fixed Inductors 1239AS-H-2R2M=P2
FIXED IND 2.2UH 2.2A 108MOHM SMD

FIXED IND 2.2UH 2.2A 108MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 2A Rohs Compliant Murata - 92AH6553 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2A Rohs Compliant Murata
92AH6553
Inductor, 2.2Uh, Shielded, 2A Rohs Compliant Murata 92AH6553
INDUCTOR, 2.2UH, SHIELDED, 2A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2307857P 490-10566-6-ND 71-1239AS-H-2R2M=P2 1239AS-H-2R2M=P2 92AH6553
Product Name Surface Mount Inductors Fixed Inductors SMD 2.2UH 2.2A 108MOHM Inductor and Choke Fixed Inductors Inductor, 2.2Uh, Shielded, 2A Rohs Compliant Murata
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Rated DC Current 2200 milliamps 2200 milliamps 2000 milliamps
EIA Case Size 1008
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data