Murata Power Solutions SMD 1UH 3A 59 MOHM Inductor and Choke 1239AS-H-1R0M=P2

Description
FIXED IND 1UH 3A 59 MOHM SMD Product overview: 1239AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 59 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3A 59 MOHM SMD Product overview: 1239AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 59 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3A 59 MOHM Inductor and Choke - 71-1239AS-H-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3A 59 MOHM Inductor and Choke
71-1239AS-H-1R0M=P2
SMD 1UH 3A 59 MOHM Inductor and Choke 71-1239AS-H-1R0M=P2
FIXED IND 1UH 3A 59 MOHM SMD Product overview: 1239AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 59 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3A 59 MOHM SMD Product overview: 1239AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 59 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10564-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10564-2-ND
Fixed Inductors 490-10564-2-ND
1µH Shielded Wirewound Inductor 3A 59mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3A 59mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10564-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10564-6-ND
Fixed Inductors 490-10564-6-ND
1µH Shielded Wirewound Inductor 3A 59mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3A 59mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10564-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10564-1-ND
Fixed Inductors 490-10564-1-ND
1µH Shielded Wirewound Inductor 3A 59mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3A 59mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1453482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1453482
Surface Mount Inductors 1453482
Murata Power Solutions 1239AS-H-1R0M=P2

Murata Power Solutions 1239AS-H-1R0M=P2

Supplier's Site
Surface Mount Inductors - 1453246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1453246
Surface Mount Inductors 1453246
Murata Power Solutions 1239AS-H-1R0M=P2

Murata Power Solutions 1239AS-H-1R0M=P2

Supplier's Site
Fixed Inductors - 1239AS-H-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1239AS-H-1R0M=P2
Fixed Inductors 1239AS-H-1R0M=P2
FIXED IND 1UH 3A 59 MOHM SMD

FIXED IND 1UH 3A 59 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 3.5A, 1008, Shielded; Inductance Murata - 33AC1092 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 3.5A, 1008, Shielded; Inductance Murata
33AC1092
Inductor, 1Uh, 3.5A, 1008, Shielded; Inductance Murata 33AC1092
INDUCTOR, 1UH, 3.5A, 1008, SHIELDED; Inductance:1µH; Product Range:DFE252012C Series; DC Current Rating:3.5A; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Shielde d; DC Resistance Max:0.059ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1UH, 3.5A, 1008, SHIELDED; Inductance:1µH; Product Range:DFE252012C Series; DC Current Rating:3.5A; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Shielded; DC Resistance Max:0.059ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1239AS-H-1R0M=P2 490-10564-2-ND 1453482 1239AS-H-1R0M=P2 33AC1092
Product Name SMD 1UH 3A 59 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, 1Uh, 3.5A, 1008, Shielded; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Metal alloy Iron; Powdered Iron; Iron Powder
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details