4.3µH Shielded Wirewound Inductor 2A 84mOhm Max Nonstandard
4.3µH Shielded Wirewound Inductor 2A 84mOhm Max Nonstandard
4.3µH Shielded Wirewound Inductor 2A 84mOhm Max Nonstandard
FIXED IND 4.3UH 2A 84 MOHM SMD Product overview: 1235AS-H-4R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3UH, 2A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.3UH, 2A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1235AS-H-4R3M=P3 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 1328013-1235AS-H-4R3
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.185" L x 0.177" W (4.70mm x 4.50mm)
Inductance: 4.3 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 84mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 490-14205-6,490-1420
Base Product Number: 1235AS
Current - Saturation (Isat): 2A
RoHS Status: ROHS3 Compliant
FIXED IND 4.3UH 2A 84 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14205-1-ND | 71-1235AS-H-4R3M=P3 | 1328013-1235AS-H-4R3M=P3 | 1235AS-H-4R3M=P3 |
| Product Name | Fixed Inductors | SMD 4.3UH 2A 84 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |