Murata Electronics Fixed Inductors 1235AS-H-1R8N=P3

Description
1.8µH Shielded Wirewound Inductor 2.7A 56mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Wirewound Inductor 2.7A 56mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14202-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14202-2-ND
Fixed Inductors 490-14202-2-ND
1.8µH Shielded Wirewound Inductor 2.7A 56mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 2.7A 56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14202-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14202-1-ND
Fixed Inductors 490-14202-1-ND
1.8µH Shielded Wirewound Inductor 2.7A 56mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 2.7A 56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14202-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14202-6-ND
Fixed Inductors 490-14202-6-ND
1.8µH Shielded Wirewound Inductor 2.7A 56mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 2.7A 56mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14202-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers