Murata Power Solutions Fixed Inductors 1235AS-H-100M=P3

Description
10µH Shielded Wirewound Inductor 1.7A 132mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.7A 132mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14207-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14207-6-ND
Fixed Inductors 490-14207-6-ND
10µH Shielded Wirewound Inductor 1.7A 132mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.7A 132mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14207-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14207-2-ND
Fixed Inductors 490-14207-2-ND
10µH Shielded Wirewound Inductor 1.7A 132mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.7A 132mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14207-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14207-1-ND
Fixed Inductors 490-14207-1-ND
10µH Shielded Wirewound Inductor 1.7A 132mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.7A 132mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1.7A 132 MOHM Inductor and Choke - 71-1235AS-H-100M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.7A 132 MOHM Inductor and Choke
71-1235AS-H-100M=P3
SMD 10UH 1.7A 132 MOHM Inductor and Choke 71-1235AS-H-100M=P3
FIXED IND 10UH 1.7A 132 MOHM SMD Product overview: 1235AS-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 132 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 132 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1235AS-H-100M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.7A 132 MOHM SMD Product overview: 1235AS-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 132 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 132 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1235AS-H-100M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327988-1235AS-H-100M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327988-1235AS-H-100M=P3
Inductors, Coils, Chokes - Fixed Inductors 1327988-1235AS-H-100M=P3
Manufacturer: Murata Electronics Win Source Part Number: 1327988-1235AS-H-100 M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.185" L x 0.177" W (4.70mm x 4.50mm) Inductance: 10 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 132mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 490-14207-6,490-1420 7-1,490-14207-2 Base Product Number: 1235AS Current - Saturation (Isat): 1.3A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327988-1235AS-H-100M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.185" L x 0.177" W (4.70mm x 4.50mm)
Inductance: 10 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 132mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 490-14207-6,490-14207-1,490-14207-2
Base Product Number: 1235AS
Current - Saturation (Isat): 1.3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 10Uh, Shielded, 1.7A Rohs Compliant Murata - 92AH6551 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.7A Rohs Compliant Murata
92AH6551
Inductor, 10Uh, Shielded, 1.7A Rohs Compliant Murata 92AH6551
INDUCTOR, 10UH, SHIELDED, 1.7A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 1.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14207-6-ND 71-1235AS-H-100M=P3 1327988-1235AS-H-100M=P3 92AH6551
Product Name Fixed Inductors SMD 10UH 1.7A 132 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 10Uh, Shielded, 1.7A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567647 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details