Murata Electronics Fixed Inductors 1231AS-H-4R7M=P3

Description
4.7µH Shielded Wirewound Inductor 2A 72mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2A 72mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14184-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14184-1-ND
Fixed Inductors 490-14184-1-ND
4.7µH Shielded Wirewound Inductor 2A 72mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14184-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14184-6-ND
Fixed Inductors 490-14184-6-ND
4.7µH Shielded Wirewound Inductor 2A 72mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14184-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14184-2-ND
Fixed Inductors 490-14184-2-ND
4.7µH Shielded Wirewound Inductor 2A 72mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 72mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 2A 72 MOHM Inductor and Choke - 71-1231AS-H-4R7M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2A 72 MOHM Inductor and Choke
71-1231AS-H-4R7M=P3
SMD 4.7UH 2A 72 MOHM Inductor and Choke 71-1231AS-H-4R7M=P3
FIXED IND 4.7UH 2A 72 MOHM SMD Product overview: 1231AS-H-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1231AS-H-4R7M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2A 72 MOHM SMD Product overview: 1231AS-H-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1231AS-H-4R7M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1231AS-H-4R7M=P3
760327-1231AS-H-4R7M=P3
Fixed Inductors - 1231AS-H-4R7M=P3 760327-1231AS-H-4R7M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 760327-1231AS-H-4R7M =P3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 2A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.35A Test Frequency: 100kHz Family Name: DEM3518C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 72 mOhm Max Dimension: 0.146" L x 0.154" W (3.70mm x 3.90mm) Height - Seated (Maximum): 0.071" (1.80mm) ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 760327-1231AS-H-4R7M=P3
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 2A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.35A
Test Frequency: 100kHz
Family Name: DEM3518C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 72 mOhm Max
Dimension: 0.146" L x 0.154" W (3.70mm x 3.90mm)
Height - Seated (Maximum): 0.071" (1.80mm)
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 1231AS-H-4R7M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1231AS-H-4R7M=P3
Fixed Inductors 1231AS-H-4R7M=P3
FIXED IND 4.7UH 2A 72 MOHM SMD

FIXED IND 4.7UH 2A 72 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14184-1-ND 71-1231AS-H-4R7M=P3 760327-1231AS-H-4R7M=P3 1231AS-H-4R7M=P3
Product Name Fixed Inductors SMD 4.7UH 2A 72 MOHM Inductor and Choke Fixed Inductors - 1231AS-H-4R7M=P3 Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N9 0402DC-5N9XJRW , 0402DC-5N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details