Murata Electronics SMD 3.3UH 2.25A 60MOHM Inductor and Choke 1231AS-H-3R3M=P3

Description
FIXED IND 3.3UH 2.25A 60MOHM SMD Product overview: 1231AS-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.25A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.25A, 60MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1231AS-H-3R3M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2.25A 60MOHM SMD Product overview: 1231AS-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.25A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.25A, 60MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1231AS-H-3R3M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 2.25A 60MOHM Inductor and Choke - 71-1231AS-H-3R3M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.25A 60MOHM Inductor and Choke
71-1231AS-H-3R3M=P3
SMD 3.3UH 2.25A 60MOHM Inductor and Choke 71-1231AS-H-3R3M=P3
FIXED IND 3.3UH 2.25A 60MOHM SMD Product overview: 1231AS-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.25A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.25A, 60MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1231AS-H-3R3M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.25A 60MOHM SMD Product overview: 1231AS-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.25A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.25A, 60MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1231AS-H-3R3M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1231AS-H-3R3M=P3
1001302-1231AS-H-3R3M=P3
Fixed Inductors - 1231AS-H-3R3M=P3 1001302-1231AS-H-3R3M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1001302-1231AS-H-3R3 M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 2.25A Inductance: 3.3μH Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.6A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001302-1231AS-H-3R3M=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.25A
Inductance: 3.3μH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.6A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-14183-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14183-6-ND
Fixed Inductors 490-14183-6-ND
3.3µH Shielded Wirewound Inductor 2.25A 60mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.25A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14183-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14183-1-ND
Fixed Inductors 490-14183-1-ND
3.3µH Shielded Wirewound Inductor 2.25A 60mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.25A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14183-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14183-2-ND
Fixed Inductors 490-14183-2-ND
3.3µH Shielded Wirewound Inductor 2.25A 60mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.25A 60mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1231AS-H-3R3M=P3 1001302-1231AS-H-3R3M=P3 490-14183-6-ND
Product Name SMD 3.3UH 2.25A 60MOHM Inductor and Choke Fixed Inductors - 1231AS-H-3R3M=P3 Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details