2.2µH Shielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard
FIXED IND 2.2UH 2.6A 47 MOHM SMD Product overview: 1227AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1227AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1001295-1227AS-H-2R2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.6A
Inductance: 2.2μH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.7A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 47 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
FIXED IND 2.2UH 2.6A 47 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14162-1-ND | 71-1227AS-H-2R2M=P2 | 1001295-1227AS-H-2R2M=P2 | 1227AS-H-2R2M=P2 |
| Product Name | Fixed Inductors | SMD 2.2UH 2.6A 47 MOHM Inductor and Choke | Fixed Inductors - 1227AS-H-2R2M=P2 | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |