Murata Electronics Fixed Inductors 1226AS-H-2R2M=P2

Description
2.2µH Shielded Wirewound Inductor 2.2A 52mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.2A 52mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14151-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14151-6-ND
Fixed Inductors 490-14151-6-ND
2.2µH Shielded Wirewound Inductor 2.2A 52mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.2A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14151-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14151-2-ND
Fixed Inductors 490-14151-2-ND
2.2µH Shielded Wirewound Inductor 2.2A 52mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.2A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14151-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14151-1-ND
Fixed Inductors 490-14151-1-ND
2.2µH Shielded Wirewound Inductor 2.2A 52mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.2A 52mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 2.2A 52 MOHM Inductor and Choke - 71-1226AS-H-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.2A 52 MOHM Inductor and Choke
71-1226AS-H-2R2M=P2
SMD 2.2UH 2.2A 52 MOHM Inductor and Choke 71-1226AS-H-2R2M=P2
FIXED IND 2.2UH 2.2A 52 MOHM SMD Product overview: 1226AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.2A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.2A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1226AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.2A 52 MOHM SMD Product overview: 1226AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.2A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.2A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1226AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1226AS-H-2R2M=P2
760324-1226AS-H-2R2M=P2
Fixed Inductors - 1226AS-H-2R2M=P2 760324-1226AS-H-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 760324-1226AS-H-2R2M =P2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 2.2A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.4A Test Frequency: 100kHz Family Name: DEM2815C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 52 mOhm Max Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Height - Seated (Maximum): 0.059" (1.50mm) ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 760324-1226AS-H-2R2M=P2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 2.2A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.4A
Test Frequency: 100kHz
Family Name: DEM2815C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 52 mOhm Max
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Height - Seated (Maximum): 0.059" (1.50mm)
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14151-6-ND 71-1226AS-H-2R2M=P2 760324-1226AS-H-2R2M=P2
Product Name Fixed Inductors SMD 2.2UH 2.2A 52 MOHM Inductor and Choke Fixed Inductors - 1226AS-H-2R2M=P2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.2 microH
Q Factor 55
View Details
Common Mode Chokes - DFK-33-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details