Murata Electronics SMD 1.5UH 2.9A 37 MOHM Inductor and Choke 1226AS-H-1R5N=P2

Description
FIXED IND 1.5UH 2.9A 37 MOHM SMD Product overview: 1226AS-H-1R5N=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1226AS-H-1R5N=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.9A 37 MOHM SMD Product overview: 1226AS-H-1R5N=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1226AS-H-1R5N=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.9A 37 MOHM Inductor and Choke - 71-1226AS-H-1R5N=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.9A 37 MOHM Inductor and Choke
71-1226AS-H-1R5N=P2
SMD 1.5UH 2.9A 37 MOHM Inductor and Choke 71-1226AS-H-1R5N=P2
FIXED IND 1.5UH 2.9A 37 MOHM SMD Product overview: 1226AS-H-1R5N=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1226AS-H-1R5N=P2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.9A 37 MOHM SMD Product overview: 1226AS-H-1R5N=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1226AS-H-1R5N=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1226AS-H-1R5N=P2
905256-1226AS-H-1R5N=P2
Fixed Inductors - 1226AS-H-1R5N=P2 905256-1226AS-H-1R5N=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 905256-1226AS-H-1R5N =P2 Operating Temperature Range: -40°C ~ 85°C Features: Shielded Wirewound Inductor 37mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: 1226AS Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-14150-6, 490-14150-1, 490-14150-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 905256-1226AS-H-1R5N=P2
Operating Temperature Range: -40°C ~ 85°C
Features: Shielded Wirewound Inductor 37mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1226AS
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-14150-6, 490-14150-1, 490-14150-2

Buy Now Datasheet
Fixed Inductors - 490-14150-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14150-6-ND
Fixed Inductors 490-14150-6-ND
1.5µH Shielded Wirewound Inductor 2.9A 37mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.9A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14150-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14150-1-ND
Fixed Inductors 490-14150-1-ND
1.5µH Shielded Wirewound Inductor 2.9A 37mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.9A 37mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1226AS-H-1R5N=P2 905256-1226AS-H-1R5N=P2 490-14150-6-ND
Product Name SMD 1.5UH 2.9A 37 MOHM Inductor and Choke Fixed Inductors - 1226AS-H-1R5N=P2 Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176785-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details