Murata Electronics Fixed Inductors 1226AS-H-100M=P2

Description
10µH Shielded Wirewound Inductor 1A 216mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1A 216mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14156-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14156-2-ND
Fixed Inductors 490-14156-2-ND
10µH Shielded Wirewound Inductor 1A 216mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 216mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1A 216 MOHM Inductor and Choke - 71-1226AS-H-100M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1A 216 MOHM Inductor and Choke
71-1226AS-H-100M=P2
SMD 10UH 1A 216 MOHM Inductor and Choke 71-1226AS-H-100M=P2
FIXED IND 10UH 1A 216 MOHM SMD Product overview: 1226AS-H-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 216 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 216 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1226AS-H-100M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1A 216 MOHM SMD Product overview: 1226AS-H-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 216 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 216 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1226AS-H-100M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1226AS-H-100M=P2 - 905255-1226AS-H-100M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1226AS-H-100M=P2
905255-1226AS-H-100M=P2
Fixed Inductors - 1226AS-H-100M=P2 905255-1226AS-H-100M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 905255-1226AS-H-100M =P2 Operating Temperature Range: -40°C ~ 85°C Features: Shielded Wirewound Inductor 216mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: 1226AS Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-14156-1, 490-14156-2, 490-14156-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 905255-1226AS-H-100M=P2
Operating Temperature Range: -40°C ~ 85°C
Features: Shielded Wirewound Inductor 216mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1226AS
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-14156-1, 490-14156-2, 490-14156-6

Buy Now Datasheet
Fixed Inductors - 1226AS-H-100M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1226AS-H-100M=P2
Fixed Inductors 1226AS-H-100M=P2
FIXED IND 10UH 1A 216 MOHM SMD

FIXED IND 10UH 1A 216 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14156-2-ND 71-1226AS-H-100M=P2 905255-1226AS-H-100M=P2 1226AS-H-100M=P2
Product Name Fixed Inductors SMD 10UH 1A 216 MOHM Inductor and Choke Fixed Inductors - 1226AS-H-100M=P2 Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details