Murata Electronics Fixed Inductors - 1225AS-H-4R7M=P2 1225AS-H-4R7M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 760323-1225AS-H-4R7M =P2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 1.4A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 880mA Test Frequency: 100kHz Family Name: DEM2812C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 126 mOhm Max Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Height - Seated (Maximum): 0.047" (1.20mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 760323-1225AS-H-4R7M =P2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 1.4A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 880mA Test Frequency: 100kHz Family Name: DEM2812C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 126 mOhm Max Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Height - Seated (Maximum): 0.047" (1.20mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1225AS-H-4R7M=P2
760323-1225AS-H-4R7M=P2
Fixed Inductors - 1225AS-H-4R7M=P2 760323-1225AS-H-4R7M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 760323-1225AS-H-4R7M =P2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 1.4A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 880mA Test Frequency: 100kHz Family Name: DEM2812C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 126 mOhm Max Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Height - Seated (Maximum): 0.047" (1.20mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 760323-1225AS-H-4R7M=P2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 1.4A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 880mA
Test Frequency: 100kHz
Family Name: DEM2812C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 126 mOhm Max
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Height - Seated (Maximum): 0.047" (1.20mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-14144-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14144-1-ND
Fixed Inductors 490-14144-1-ND
4.7µH Shielded Wirewound Inductor 1.4A 126mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.4A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14144-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14144-6-ND
Fixed Inductors 490-14144-6-ND
4.7µH Shielded Wirewound Inductor 1.4A 126mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.4A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14144-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14144-2-ND
Fixed Inductors 490-14144-2-ND
4.7µH Shielded Wirewound Inductor 1.4A 126mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.4A 126mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 1.4A 126MOHM Inductor and Choke - 71-1225AS-H-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.4A 126MOHM Inductor and Choke
71-1225AS-H-4R7M=P2
SMD 4.7UH 1.4A 126MOHM Inductor and Choke 71-1225AS-H-4R7M=P2
FIXED IND 4.7UH 1.4A 126MOHM SMD Product overview: 1225AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 126MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1225AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.4A 126MOHM SMD Product overview: 1225AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 126MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1225AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 760323-1225AS-H-4R7M=P2 490-14144-1-ND 71-1225AS-H-4R7M=P2
Product Name Fixed Inductors - 1225AS-H-4R7M=P2 Fixed Inductors SMD 4.7UH 1.4A 126MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details