Murata Electronics Fixed Inductors 1225AS-H-3R3M=P2

Description
3.3µH Shielded Wirewound Inductor 1.5A 96mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.5A 96mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14143-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14143-2-ND
Fixed Inductors 490-14143-2-ND
3.3µH Shielded Wirewound Inductor 1.5A 96mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.5A 96mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 1.5A 96 MOHM Inductor and Choke - 71-1225AS-H-3R3M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.5A 96 MOHM Inductor and Choke
71-1225AS-H-3R3M=P2
SMD 3.3UH 1.5A 96 MOHM Inductor and Choke 71-1225AS-H-3R3M=P2
FIXED IND 3.3UH 1.5A 96 MOHM SMD Product overview: 1225AS-H-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.5A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.5A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1225AS-H-3R3M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.5A 96 MOHM SMD Product overview: 1225AS-H-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.5A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.5A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1225AS-H-3R3M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1225AS-H-3R3M=P2
1001290-1225AS-H-3R3M=P2
Fixed Inductors - 1225AS-H-3R3M=P2 1001290-1225AS-H-3R3M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1001290-1225AS-H-3R3 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.5A Inductance: 3.3μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 96 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001290-1225AS-H-3R3M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.5A
Inductance: 3.3μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 96 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14143-2-ND 71-1225AS-H-3R3M=P2 1001290-1225AS-H-3R3M=P2
Product Name Fixed Inductors SMD 3.3UH 1.5A 96 MOHM Inductor and Choke Fixed Inductors - 1225AS-H-3R3M=P2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers