Murata Electronics Fixed Inductors 1225AS-H-2R2M=P2

Description
2.2µH Shielded Wirewound Inductor 2A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14142-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14142-2-ND
Fixed Inductors 490-14142-2-ND
2.2µH Shielded Wirewound Inductor 2A 70mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14142-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14142-1-ND
Fixed Inductors 490-14142-1-ND
2.2µH Shielded Wirewound Inductor 2A 70mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14142-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14142-6-ND
Fixed Inductors 490-14142-6-ND
2.2µH Shielded Wirewound Inductor 2A 70mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2A 70mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 2A 70 MOHM Inductor and Choke - 71-1225AS-H-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2A 70 MOHM Inductor and Choke
71-1225AS-H-2R2M=P2
SMD 2.2UH 2A 70 MOHM Inductor and Choke 71-1225AS-H-2R2M=P2
FIXED IND 2.2UH 2A 70 MOHM SMD Product overview: 1225AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1225AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2A 70 MOHM SMD Product overview: 1225AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1225AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 2A Rohs Compliant Murata - 92AH6548 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2A Rohs Compliant Murata
92AH6548
Inductor, 2.2Uh, Shielded, 2A Rohs Compliant Murata 92AH6548
INDUCTOR, 2.2UH, SHIELDED, 2A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 2A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - 1225AS-H-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1225AS-H-2R2M=P2
Fixed Inductors 1225AS-H-2R2M=P2
FIXED IND 2.2UH 2A 70 MOHM SMD

FIXED IND 2.2UH 2A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14142-2-ND 71-1225AS-H-2R2M=P2 92AH6548 1225AS-H-2R2M=P2
Product Name Fixed Inductors SMD 2.2UH 2A 70 MOHM Inductor and Choke Inductor, 2.2Uh, Shielded, 2A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details