Murata Electronics Fixed Inductors 1225AS-H-120M=P2

Description
12µH Shielded Wirewound Inductor 760mA 350mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 760mA 350mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14147-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14147-2-ND
Fixed Inductors 490-14147-2-ND
12µH Shielded Wirewound Inductor 760mA 350mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 760mA 350mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14147-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14147-6-ND
Fixed Inductors 490-14147-6-ND
12µH Shielded Wirewound Inductor 760mA 350mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 760mA 350mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14147-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14147-1-ND
Fixed Inductors 490-14147-1-ND
12µH Shielded Wirewound Inductor 760mA 350mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 760mA 350mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14147-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Fixed Inductors - 0402CS-5N1XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details