Murata Electronics 8.2UH 4.5A 33.6MOHM Inductor and Choke 1217AS-H-8R2M=P3

Description
FIXED IND 8.2UH 4.5A 33.6MOHM SM Product overview: 1217AS-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 4.5A, 33.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 4.5A, 33.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-8R2M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 4.5A 33.6MOHM SM Product overview: 1217AS-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 4.5A, 33.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 4.5A, 33.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-8R2M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2UH 4.5A 33.6MOHM Inductor and Choke - 71-1217AS-H-8R2M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 4.5A 33.6MOHM Inductor and Choke
71-1217AS-H-8R2M=P3
8.2UH 4.5A 33.6MOHM Inductor and Choke 71-1217AS-H-8R2M=P3
FIXED IND 8.2UH 4.5A 33.6MOHM SM Product overview: 1217AS-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 4.5A, 33.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 4.5A, 33.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-8R2M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 4.5A 33.6MOHM SM Product overview: 1217AS-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 4.5A, 33.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 4.5A, 33.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-8R2M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14060-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14060-6-ND
Fixed Inductors 490-14060-6-ND
8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14060-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14060-2-ND
Fixed Inductors 490-14060-2-ND
8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14060-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14060-1-ND
Fixed Inductors 490-14060-1-ND
8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1217AS-H-8R2M=P3 490-14060-6-ND
Product Name 8.2UH 4.5A 33.6MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details