4.7µH Shielded Wirewound Inductor 6.3A 18mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 6.3A 18mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 6.3A 18mOhm Max Nonstandard
6.3A 4.7uH ±30% 6.7A - Power Inductors ROHS
FIXED IND 4.7UH 6.3A 18 MOHM SMD
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-10791-1-ND | 1217AS-H-4R7N=P3 | 1217AS-H-4R7N=P3 |
| Product Name | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |
| DCR | 0.0180 ohms | 0.0180 ohms | 0.0180 ohms |