Murata Power Solutions Fixed Inductors 11R474C

Description
470µH Unshielded Wirewound Inductor 140mA 6.4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 140mA 6.4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2034-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2034-ND
Fixed Inductors 811-2034-ND
470µH Unshielded Wirewound Inductor 140mA 6.4Ohm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 140mA 6.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2798021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2798021
Leaded Inductors 2798021
Power Inductor Leaded 470 UH 10% .14A

Power Inductor Leaded 470 UH 10% .14A

Supplier's Site
Leaded Inductors - 2798022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2798022
Leaded Inductors 2798022
Power Inductor Leaded 470 UH 10% .14A

Power Inductor Leaded 470 UH 10% .14A

Supplier's Site
Inductor, 470Uh, 140Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8731 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 140Ma, Radial Leaded; Product Range Murata Power Solutions
46P8731
Inductor, 470Uh, 140Ma, Radial Leaded; Product Range Murata Power Solutions 46P8731
INDUCTOR, 470UH, 140MA, RADIAL LEADED; Product Range:1100R Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):140mA; Saturation Current (Isat):140mA; DC Resistance Max:6.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, 140MA, RADIAL LEADED; Product Range:1100R Series; Inductance:470µH; Inductor Construction:Unshielded; RMS Current (Irms):140mA; Saturation Current (Isat):140mA; DC Resistance Max:6.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 470Uh,10% 0.14A Th Radial; Product Range Murata Power Solutions - 72T2728 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh,10% 0.14A Th Radial; Product Range Murata Power Solutions
72T2728
Inductor, 470Uh,10% 0.14A Th Radial; Product Range Murata Power Solutions 72T2728
INDUCTOR, 470UH,10% 0.14A TH RADIAL; Product Range:1100R Series; Inductance:470µH; RMS Current (Irms):140mA; Saturation Current (Isat):140mA; DC Resistance Max:6.4ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

INDUCTOR, 470UH,10% 0.14A TH RADIAL; Product Range:1100R Series; Inductance:470µH; RMS Current (Irms):140mA; Saturation Current (Isat):140mA; DC Resistance Max:6.4ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2034-ND 2798021 46P8731 72T2728
Product Name Fixed Inductors Leaded Inductors Inductor, 470Uh, 140Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 470Uh,10% 0.14A Th Radial; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J332SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details