Murata Power Solutions Fixed Inductors 11R334C

Description
330µH Unshielded Wirewound Inductor 190mA 3.6Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 190mA 3.6Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2033-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2033-ND
Fixed Inductors 811-2033-ND
330µH Unshielded Wirewound Inductor 190mA 3.6Ohm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 190mA 3.6Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 330Uh,10% 0.19A Th Radial; Product Range Murata Power Solutions - 72T2725 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh,10% 0.19A Th Radial; Product Range Murata Power Solutions
72T2725
Inductor, 330Uh,10% 0.19A Th Radial; Product Range Murata Power Solutions 72T2725
INDUCTOR, 330UH,10% 0.19A TH RADIAL; Product Range:1100R Series; Inductance:330µH; RMS Current (Irms):190mA; Saturation Current (Isat):190mA; DC Resistance Max:3.6ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

INDUCTOR, 330UH,10% 0.19A TH RADIAL; Product Range:1100R Series; Inductance:330µH; RMS Current (Irms):190mA; Saturation Current (Isat):190mA; DC Resistance Max:3.6ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2033-ND 72T2725
Product Name Fixed Inductors Inductor, 330Uh,10% 0.19A Th Radial; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers