Murata Power Solutions Fixed Inductors 11R332C

Description
3.3µH Unshielded Wirewound Inductor 1.5A 70mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 1.5A 70mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2021-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2021-ND
Fixed Inductors 811-2021-ND
3.3µH Unshielded Wirewound Inductor 1.5A 70mOhm Max Radial, Vertical Cylinder

3.3µH Unshielded Wirewound Inductor 1.5A 70mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3.3Uh, 1.5A, Radial Leaded; Product Range Murata Power Solutions - 46P8726 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 1.5A, Radial Leaded; Product Range Murata Power Solutions
46P8726
Inductor, 3.3Uh, 1.5A, Radial Leaded; Product Range Murata Power Solutions 46P8726
INDUCTOR, 3.3UH, 1.5A, RADIAL LEADED; Product Range:1100R Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.5A; Saturation Current (Isat):1.5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 1.5A, RADIAL LEADED; Product Range:1100R Series; Inductance:3.3µH; Inductor Construction:Unshielded; RMS Current (Irms):1.5A; Saturation Current (Isat):1.5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2021-ND 46P8726
Product Name Fixed Inductors Inductor, 3.3Uh, 1.5A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Chokes - 1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Application RF Choke
View Details