Murata Power Solutions Leaded Inductors 11R224C

Description
Inductor 220uH 0.24A Radial Unshielded
Request a Quote Datasheet
Description
Inductor 220uH 0.24A Radial Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 9054964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
9054964
Leaded Inductors 9054964
Inductor 220uH 0.24A Radial Unshielded

Inductor 220uH 0.24A Radial Unshielded

Supplier's Site
Leaded Inductors - 1709322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709322
Leaded Inductors 1709322
Inductor 220uH 0.24A Radial Unshielded

Inductor 220uH 0.24A Radial Unshielded

Supplier's Site
Fixed Inductors - 811-2032-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2032-ND
Fixed Inductors 811-2032-ND
220µH Unshielded Wirewound Inductor 240mA 2.4Ohm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 240mA 2.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 220Uh,10% 0.24A Th Radial; Product Range Murata Power Solutions - 72T2722 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh,10% 0.24A Th Radial; Product Range Murata Power Solutions
72T2722
Inductor, 220Uh,10% 0.24A Th Radial; Product Range Murata Power Solutions 72T2722
INDUCTOR, 220UH,10% 0.24A TH RADIAL; Product Range:1100R Series; Inductance:220µH; RMS Current (Irms):240mA; Saturation Current (Isat):240mA; DC Resistance Max:2.4ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

INDUCTOR, 220UH,10% 0.24A TH RADIAL; Product Range:1100R Series; Inductance:220µH; RMS Current (Irms):240mA; Saturation Current (Isat):240mA; DC Resistance Max:2.4ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 9054964 811-2032-ND 72T2722
Product Name Leaded Inductors Fixed Inductors Inductor, 220Uh,10% 0.24A Th Radial; Product Range Murata Power Solutions
Mounting Option Through Hole Through Hole Through Hole
Inductance Range 220 microH 220 microH
Lead Style Radial; Through hole Radial Radial
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details