Murata Power Solutions Leaded Inductors 11R223C

Description
Inductor 22uH 0.65A radial 4x5.5mm
Request a Quote Datasheet
Description
Inductor 22uH 0.65A radial 4x5.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8004369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004369
Leaded Inductors 8004369
Inductor 22uH 0.65A radial 4x5.5mm

Inductor 22uH 0.65A radial 4x5.5mm

Supplier's Site
Leaded Inductors - 8004369P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004369P
Leaded Inductors 8004369P
Inductor 22uH 0.65A radial 4x5.5mm

Inductor 22uH 0.65A radial 4x5.5mm

Supplier's Site
Leaded Inductors - 1709320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709320
Leaded Inductors 1709320
Inductor 22uH 0.65A radial 4x5.5mm

Inductor 22uH 0.65A radial 4x5.5mm

Supplier's Site
Fixed Inductors - 811-2026-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2026-ND
Fixed Inductors 811-2026-ND
22µH Unshielded Wirewound Inductor 650mA 270mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 650mA 270mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 22Uh, 650Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8724 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 650Ma, Radial Leaded; Product Range Murata Power Solutions
46P8724
Inductor, 22Uh, 650Ma, Radial Leaded; Product Range Murata Power Solutions 46P8724
INDUCTOR, 22UH, 650MA, RADIAL LEADED; Product Range:1100R Series; Inductance:22µH; Inductor Construction:-; RMS Current (Irms):650mA; Saturation Current (Isat):650mA; DC Resistance Max:0.27ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, 650MA, RADIAL LEADED; Product Range:1100R Series; Inductance:22µH; Inductor Construction:-; RMS Current (Irms):650mA; Saturation Current (Isat):650mA; DC Resistance Max:0.27ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 10% 0.65A Th Radial; Product Range Murata Power Solutions - 72T2721 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10% 0.65A Th Radial; Product Range Murata Power Solutions
72T2721
Inductor, 22Uh, 10% 0.65A Th Radial; Product Range Murata Power Solutions 72T2721
INDUCTOR, 22UH, 10% 0.65A TH RADIAL; Product Range:1100R Series; Inductance:22µH; RMS Current (Irms):650mA; Saturation Current (Isat):650mA; DC Resistance Max:0.27ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

INDUCTOR, 22UH, 10% 0.65A TH RADIAL; Product Range:1100R Series; Inductance:22µH; RMS Current (Irms):650mA; Saturation Current (Isat):650mA; DC Resistance Max:0.27ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8004369 8004369P 811-2026-ND 46P8724 72T2721
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 22Uh, 650Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 22Uh, 10% 0.65A Th Radial; Product Range Murata Power Solutions
Inductance Range 22 microH 22 microH 22 microH
Lead Style Radial Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
DCR 0.2700 ohms 0.2700 ohms 0.2700 ohms 0.2700 ohms
Rated DC Current 650 milliamps 650 milliamps 650 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details