Murata Power Solutions Fixed Inductors 11R154C

Description
150µH Unshielded Wirewound Inductor 300mA 1.65Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 300mA 1.65Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2031-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2031-ND
Fixed Inductors 811-2031-ND
150µH Unshielded Wirewound Inductor 300mA 1.65Ohm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 300mA 1.65Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 9054961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
9054961
Leaded Inductors 9054961
Inductor 150uH 0.3A Radial Unshielded

Inductor 150uH 0.3A Radial Unshielded

Supplier's Site
Leaded Inductors - 1709321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709321
Leaded Inductors 1709321
Inductor 150uH 0.3A Radial Unshielded

Inductor 150uH 0.3A Radial Unshielded

Supplier's Site
Inductor, 150Uh, 300Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8722 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 300Ma, Radial Leaded; Product Range Murata Power Solutions
46P8722
Inductor, 150Uh, 300Ma, Radial Leaded; Product Range Murata Power Solutions 46P8722
INDUCTOR, 150UH, 300MA, RADIAL LEADED; Product Range:1100R Series; Inductance:150µH; Inductor Construction:-; RMS Current (Irms):300mA; Saturation Current (Isat):300mA; DC Resistance Max:1.65ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, 300MA, RADIAL LEADED; Product Range:1100R Series; Inductance:150µH; Inductor Construction:-; RMS Current (Irms):300mA; Saturation Current (Isat):300mA; DC Resistance Max:1.65ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 150Uh, 10% 0.3A Th Radial; Product Range Murata Power Solutions - 72T2719 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 10% 0.3A Th Radial; Product Range Murata Power Solutions
72T2719
Inductor, 150Uh, 10% 0.3A Th Radial; Product Range Murata Power Solutions 72T2719
INDUCTOR, 150UH, 10% 0.3A TH RADIAL; Product Range:1100R Series; Inductance:150µH; RMS Current (Irms):300mA; Saturation Current (Isat):300mA; DC Resistance Max:1.65ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

INDUCTOR, 150UH, 10% 0.3A TH RADIAL; Product Range:1100R Series; Inductance:150µH; RMS Current (Irms):300mA; Saturation Current (Isat):300mA; DC Resistance Max:1.65ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2031-ND 9054961 46P8722 72T2719
Product Name Fixed Inductors Leaded Inductors Inductor, 150Uh, 300Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 150Uh, 10% 0.3A Th Radial; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details