Murata Electronics Fixed Inductors - 1155EA-0001=P3 1155EA-0001=P3

Description
Manufacturer: Murata Electronics Win Source Part Number: 800838-1155EA-0001=P 3 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7.2A DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.563" L x 0.524" W (14.30mm x 13.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.413" (10.50mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Current Rating (Amps): 3A Inductance Frequency - Test: 100MHz
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 800838-1155EA-0001=P 3 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7.2A DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.563" L x 0.524" W (14.30mm x 13.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.413" (10.50mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Current Rating (Amps): 3A Inductance Frequency - Test: 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1155EA-0001=P3 - 800838-1155EA-0001=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1155EA-0001=P3
800838-1155EA-0001=P3
Fixed Inductors - 1155EA-0001=P3 800838-1155EA-0001=P3
Manufacturer: Murata Electronics Win Source Part Number: 800838-1155EA-0001=P 3 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7.2A DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.563" L x 0.524" W (14.30mm x 13.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.413" (10.50mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Current Rating (Amps): 3A Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics
Win Source Part Number: 800838-1155EA-0001=P3
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 7.2A
DC Resistance (DCR): 25mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.563" L x 0.524" W (14.30mm x 13.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.413" (10.50mm)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Current Rating (Amps): 3A
Inductance Frequency - Test: 100MHz

Buy Now
SMD 10UH 3A 25 MOHM Inductor and Choke - 71-1155EA-0001=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3A 25 MOHM Inductor and Choke
71-1155EA-0001=P3
SMD 10UH 3A 25 MOHM Inductor and Choke 71-1155EA-0001=P3
FIXED IND 10UH 3A 25 MOHM SMD Product overview: 1155EA-0001=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1155EA-0001=P3 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3A 25 MOHM SMD Product overview: 1155EA-0001=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1155EA-0001=P3 can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 1155EA-0001=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1155EA-0001=P3
Fixed Inductors 1155EA-0001=P3
FIXED IND 10UH 3A 25 MOHM SMD

FIXED IND 10UH 3A 25 MOHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 800838-1155EA-0001=P3 71-1155EA-0001=P3 1155EA-0001=P3
Product Name Fixed Inductors - 1155EA-0001=P3 SMD 10UH 3A 25 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH
DCR 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details