Manufacturer: AMIS
Category: Circuit Protection>Transient
Packaging: Bulk
Part Status: Obsolete
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Inductance: 350μH
Tolerance (+ or -): 5%
Mounting Style: Through Hole
Product Type: Passive, Cold Plate
Termination Style: Solder
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |