Murata Electronics Connectors,Interconnects 1143AA-472J=P3

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Inductance: 350μH Tolerance (+ or -): 5% Mounting Style: Through Hole Product Type: Passive, Cold Plate Termination Style: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Inductance: 350μH Tolerance (+ or -): 5% Mounting Style: Through Hole Product Type: Passive, Cold Plate Termination Style: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Inductance: 350μH Tolerance (+ or -): 5% Mounting Style: Through Hole Product Type: Passive, Cold Plate Termination Style: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Inductance: 350μH
Tolerance (+ or -): 5%
Mounting Style: Through Hole
Product Type: Passive, Cold Plate
Termination Style: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details