Murata Electronics Rfid Antenna 1143AA-183J=P3

Description
COM-M Product overview: 1143AA-183J=P3 from Murata Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-1143AA-183J=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
COM-M Product overview: 1143AA-183J=P3 from Murata Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-1143AA-183J=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfid Antenna - 855-1143AA-183J=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
COM-M Product overview: 1143AA-183J=P3 from Murata Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-1143AA-183J=P3 can be used for catalog matching and distributor lookup.

COM-M Product overview: 1143AA-183J=P3 from Murata Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-1143AA-183J=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFID Antennas - 490-1143AA-183J=P3TR-ND - DigiKey
Thief River Falls, MN, United States
RFID ANTENNA 8X3X3MM

RFID ANTENNA 8X3X3MM

Buy Now Datasheet
RFID Antennas - 490-1143AA-183J=P3CT-ND - DigiKey
Thief River Falls, MN, United States
RFID ANTENNA 8X3X3MM

RFID ANTENNA 8X3X3MM

Buy Now Datasheet
RFID Antennas - 490-1143AA-183J=P3DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID ANTENNA 8X3X3MM

RFID ANTENNA 8X3X3MM

Buy Now Datasheet
RFID Antennas - 1143AA-183J=P3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
1143AA-183J=P3
RFID Antennas 1143AA-183J=P3
RFID Antenna

RFID Antenna

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 855-1143AA-183J=P3 490-1143AA-183J=P3TR-ND 1143AA-183J=P3
Product Name Rfid Antenna RFID Antennas RFID Antennas
Applications RF Testing RFID
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 12dBi Outdoor Patch Panel Antenna With N Female St. Connector - ET-WI12OP-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details