Murata Electronics RFID Antennas 1143AA-122J=P3

Description
RFID ANTENNA 8X3X3MM
Request a Quote Datasheet
Description
RFID ANTENNA 8X3X3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 490-1143AA-122J=P3TR-ND - DigiKey
Thief River Falls, MN, United States
RFID ANTENNA 8X3X3MM

RFID ANTENNA 8X3X3MM

Buy Now Datasheet
RFID Antennas - 1143AA-122J=P3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
1143AA-122J=P3
RFID Antennas 1143AA-122J=P3
RFID Antenna

RFID Antenna

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 490-1143AA-122J=P3TR-ND 1143AA-122J=P3
Product Name RFID Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details